EN
  • EN
  • DE

MAX4245AUT+T

Part No MAX4245AUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 10nA
Voltage - Input Offset 400μV
Supply Current 375μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX4245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703699-MAX4245AUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4245AUT+T CAD Model

Description

MAX4245AUT+T Low-Power, Single-Supply, Rail-to-Rail Op-Amps

The MAX4245AUT+T from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision analog applications. This device is characterized by its low power consumption and rail-to-rail input and output capabilities, making it an excellent choice for battery-powered devices and applications requiring a wide dynamic range. The MAX4245AUT+T is well-suited for use in sensor interfaces, portable equipment, and active filters, among other applications.

This op-amp operates from a single +2.5V to +5.5V power supply, providing design flexibility for various voltage environments. The device features a low quiescent current of just 500µA per amplifier, which is particularly beneficial for extending battery life in portable applications. Despite its low power consumption, the MAX4245AUT+T does not compromise on performance, offering a high slew rate and gain-bandwidth product that ensure fast and accurate signal processing.

The input common-mode voltage range extends from the negative supply rail to within 1.2V of the positive supply, allowing for direct sensing near ground. Additionally, the output can swing rail-to-rail, maximizing the dynamic range in single-supply applications. This feature is especially important when working with analog-to-digital converters (ADCs) or in any system where the full supply voltage range is utilized.

With a temperature range of -40°C to +85°C, the MAX4245AUT+T is robust enough for use in a wide range of environmental conditions. Its small 6-pin SOT-23 package makes it ideal for space-constrained applications. The device also features a low input bias current and low offset voltage, which contribute to its high precision and stability over time and temperature variations.

The MAX4245AUT+T is part of a family of op-amps that includes single (MAX4245), dual (MAX4246), and quad (MAX4247) versions, providing designers with scalability and flexibility in their circuit designs. Whether you're designing a sophisticated medical instrument or a simple analog interface, the MAX4245AUT+T offers a balance of power efficiency and high performance that can enhance the overall functionality of your product.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess