Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 9V
Output Current 100mA
Current - Quiescent (Iq) 5.5mA
Maximum Supply Current 6mA
PSRR 44dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L78L09A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1194549-L78L09ACD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L09ACD CAD Model

Description

The L78L09ACD from STMicroelectronics is a fixed output, three-terminal positive voltage regulator designed to offer a wide range of current and voltage options. This particular model provides a 9V output with a current capacity of up to 100mA. It is a member of the L78L00 series, which is known for its ease of use and robustness.

Key Features

  • Output Voltage: Fixed 9V output, ideal for a variety of low-power applications that require a regulated supply voltage.
  • Output Current: Capable of delivering up to 100mA, making it suitable for small-scale projects and electronic circuits.
  • Package: Available in a compact SO-8 package, which is beneficial for space-constrained applications.
  • Thermal Overload Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
  • Short Circuit Protection: The built-in short circuit protection ensures long-term reliability and safety for connected components.
  • Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency.
  • No External Components Required: Stable operation without the need for additional external components, simplifying design and reducing costs.

Applications

The L78L09ACD is versatile and can be used in a variety of electronic devices and projects. Common applications include:

  • Battery-powered devices
  • Consumer electronics
  • Low-power microcontrollers and digital circuits
  • Small power supplies
  • Portable electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L78L09ACD is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring both reliability and performance. With its combination of protection features and stable output, the L78L09ACD is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to €0.2454
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to €0.5745
ECAD model for BU18JA2MNVX-CTL
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to €0.4620
ECAD model for NCP718ASNADJT1G
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to €0.4677
ECAD model for NCP553SQ28T1G
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to €2.1752
ECAD model for LD49100PU25RY
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ €0.1235 €45.6956
900+ €0.1013 €91.2096
1,390+ €0.0982 €136.4502
1,915+ €0.0950 €181.9006
2,475+ €0.0919 €227.4518
3,310+ €0.0824 €272.6271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,686 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention