STMicroelectronics L78M05CDT-1 Voltage Regulator
The L78M05CDT-1 from STMicroelectronics is a robust positive voltage regulator designed to deliver a consistent 5V output. This reliable component is part of the L78 series, which is well-known for its ability to provide stable DC voltages for various electronic applications. The L78M05CDT-1 is specifically engineered to cater to medium current operations, with an output current capability of up to 500mA.
Key Features
- Output Voltage: Precisely regulated 5V output to ensure consistent performance for your electronic circuits.
- Output Current: Capable of delivering up to 500mA, making it suitable for a wide range of medium-power applications.
- Thermal Overload Protection: Integrated thermal shutdown feature prevents damage from overheating, ensuring long-term reliability.
- Short Circuit Protection: Built-in short circuit protection to safeguard the regulator and your devices from potential harm due to unexpected short circuits.
- Output Transition SOA Protection: Provides safe operating area protection during output transition, enhancing the component's durability.
- Package: Available in a TO-252 (DPAK) surface-mount package, which is compact and suitable for automated assembly processes.
Applications
The L78M05CDT-1 is versatile and can be used in a diverse range of applications, including:
- Consumer electronics such as audio/video equipment
- Computer systems and peripherals
- Telecommunication devices
- Automotive applications
- Industrial instrumentation and control systems
Quality and Reliability
STMicroelectronics is a global leader in semiconductor solutions, and the L78M05CDT-1 voltage regulator is manufactured with the company's commitment to quality and reliability. This component is designed to meet the stringent requirements of the most demanding electronic systems, ensuring optimal performance and longevity.