STMicroelectronics L78M05COT-TR Voltage Regulator
The L78M05COT-TR from STMicroelectronics is a highly reliable fixed voltage regulator designed to offer a consistent 5V output for a range of electronic applications. This precision voltage regulator is part of the L78M series, which is well-regarded for its stability and efficiency in providing linear voltage regulation.
Constructed with thermal overload protection, the L78M05COT-TR ensures safe operation by shutting down when the temperature exceeds the maximum safe limit. Additionally, the device is equipped with short-circuit protection, which guards against damage due to excessive current draw or accidental shorts. These built-in safety features make the L78M05COT-TR an ideal choice for sensitive electronic devices where reliability is of paramount importance.
The L78M05COT-TR operates within an input voltage range of 10V to 35V, delivering a steady 5V output with a tolerance of ±2%, which is critical for applications that demand precise voltage levels. With an output current capability of 500mA, this regulator can support a variety of low-power devices and circuits.
The regulator comes in a compact DPAK (TO-252) surface-mount package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is especially beneficial in modern compact electronic designs.
Applications for the L78M05COT-TR are diverse and include consumer electronics, computer peripherals, and other digital devices that require a stable 5V supply. It's also commonly used in industrial control systems, automotive electronics, and power management circuits. The versatility of the L78M05COT-TR makes it a go-to component for designers looking for a reliable power solution.
In summary, the STMicroelectronics L78M05COT-TR voltage regulator is a robust, safe, and efficient choice for ensuring a stable 5V power supply in a variety of electronic applications. Its protective features, precision output, and compact design make it a valuable component for any power regulation needs.