EN
  • EN
  • DE
  • IT

L78M09ABDT-TR

Part No L78M09ABDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 118615-L78M09ABDT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M09ABDT-TR CAD Model

Description

STMicroelectronics L78M09ABDT-TR Voltage Regulator

The L78M09ABDT-TR from STMicroelectronics is a reliable and efficient fixed voltage regulator designed to offer a stable output voltage of 9V. This component is part of the L78M series, which is well-known for its ability to provide local on-card regulation, eliminating the distribution problems associated with single point regulation. The device is particularly suitable for applications that require a steady 9V supply and can deliver up to 500mA of output current.

Constructed with thermal overload protection, the L78M09ABDT-TR ensures safe operation by shutting down when the temperature exceeds the safe threshold. Additionally, the regulator features short-circuit protection and output transition SOA protection, making it highly reliable in demanding situations. These protection features contribute to the longevity and durability of both the voltage regulator and the electronic system it is part of.

The L78M09ABDT-TR comes in a DPAK (TO-252) surface-mount package, which is not only space-efficient but also favorable for automated assembly processes. This compact package makes the regulator an excellent choice for space-constrained applications. The device is designed to work with a wide range of input voltages, maintaining a stable output even with variations in the input supply.

Applications for the L78M09ABDT-TR are diverse and include use in various electronic circuits such as high-efficiency linear power supplies, switching power supplies, and battery-powered devices. Its ability to provide a consistent voltage makes it ideal for sensitive electronics where voltage fluctuations can cause operational issues or damage.

STMicroelectronics ensures that this voltage regulator meets the highest quality and performance standards. The L78M09ABDT-TR is a testament to their commitment to providing electronic components that combine innovation with practicality, catering to the needs of modern electronic designs.

In summary, the L78M09ABDT-TR voltage regulator from STMicroelectronics is a robust, efficient, and reliable solution for applications requiring a fixed 9V output. With built-in protection features and a compact package, it is a versatile choice for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3171 $50.7360
385+ $0.2602 $100.1770
600+ $0.2521 $151.2600
820+ $0.2440 $200.0800
1,065+ $0.2358 $251.1270
1,420+ $0.2114 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,130 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess