EN
  • EN
  • DE

L7908ACD2T-TR

Part No L7908ACD2T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -8V 1.5A D2PAK / Standard Regulator Neg -8V 1.5A 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -8V
Voltage Dropout (Maximum) 1.1V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 778200-L7908ACD2T-TR
Popularity Medium
Supply and Demand Status Limited
Family Name L7908AC
Introduction Date November 02, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L7908ACD2T-TR CAD Model

Description

Introducing the L7908ACD2T-TR Voltage Regulator by STMicroelectronics

The L7908ACD2T-TR is a robust negative voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This high-quality component is part of the L79 series, which is renowned for providing stable and reliable negative output voltages. The L7908ACD2T-TR is specifically engineered to deliver a fixed output voltage of -8V, making it an ideal choice for a variety of electronic applications that require a precise negative voltage rail.

Key Features

  • Output Voltage: The L7908ACD2T-TR provides a fixed output of -8V, which is essential for maintaining consistent performance in electronic circuits.
  • Output Current: Capable of supplying up to 1.5A, this voltage regulator can support a range of applications from simple to more demanding power requirements.
  • Thermal Overload Protection: Safety is a priority, and this device includes built-in thermal overload protection that shuts down the regulator to prevent damage if the operating temperature exceeds safe limits.
  • Short Circuit Protection: The inclusion of short circuit protection ensures that the device and your circuits are safeguarded against potential damage due to unexpected short circuits.
  • Package Type: It comes in a D2PAK package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The L7908ACD2T-TR is a versatile component that can be used in a diverse range of electronic devices. Its applications include:

  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Power supplies
  • Consumer electronics

With its combination of features, the L7908ACD2T-TR from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable negative voltage regulator. Its robust protection features and stable output make it a dependable component for any application requiring a -8V supply.

STMicroelectronics is committed to providing high-quality products that meet the stringent requirements of the electronics industry, and the L7908ACD2T-TR is no exception. It's a testament to their dedication to innovation and reliability in power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess