STMicroelectronics L7912ACD2T Voltage Regulator
The L7912ACD2T is a robust fixed negative voltage regulator from STMicroelectronics, designed to offer a -12V regulated output. This high-quality component is part of the L79 series, which is known for its reliability and efficiency in providing stable DC voltages. The L7912ACD2T is particularly suitable for applications that require a steady -12V power supply and is commonly used in a variety of electronic circuits including power supplies, instrumentation, and control systems.
The device is encapsulated in a D2PAK package, which not only ensures a compact footprint on the circuit board but also provides excellent thermal performance. This packaging allows the L7912ACD2T to handle a continuous output current up to 1.5A, making it a versatile choice for a wide range of power applications. Additionally, with a thermal overload protection and short circuit protection features, the L7912ACD2T ensures the safety and longevity of both the regulator and the electronic system it is part of.
One of the key features of the L7912ACD2T is its ability to maintain a stable output voltage even under varying load conditions and input voltages. The output regulation specifications ensure that the voltage stays within a tight range, which is critical for sensitive electronic components that require consistent power to operate correctly.
Furthermore, the L7912ACD2T boasts a low dropout voltage, which enhances its efficiency by minimizing the voltage difference between the input and output. This low dropout characteristic is particularly beneficial when the input voltage is not significantly higher than the required output voltage, helping to conserve power and reduce heat dissipation.
For designers and engineers looking to incorporate a reliable power solution into their systems, the L7912ACD2T from STMicroelectronics is an excellent choice. Its robust design, thermal protection features, and stable voltage output make it a key component for creating efficient and durable electronic products.
Technical specifications and datasheets for the L7912ACD2T are available on the STMicroelectronics website, providing detailed information for integration and usage in various applications.