EN
  • EN
  • DE

L9305EP-TR

Part No L9305EP-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PTS ASSP / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number L9305
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353598-L9305EP-TR
Ultra Librarian 3D Model Ultra Librarian L9305EP-TR CAD Model

Description

The L9305EP-TR from STMicroelectronics is a sophisticated driver integrated circuit (IC) designed to offer reliable and efficient control for a range of automotive applications. This high-performance chip is a crucial component in the management of automotive solenoids and actuators, playing a vital role in enhancing vehicle performance and efficiency.

Key Features

  • High Voltage Capability: The L9305EP-TR is designed to operate with a supply voltage range that accommodates the demanding automotive environment, ensuring robust performance under various conditions.
  • Integrated Protection: With built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, this driver IC ensures safety and longevity, protecting both the IC itself and the surrounding components from potential damage.
  • Flexible Interface: The device offers a flexible interface that is compatible with a variety of microcontrollers, making it a versatile choice for system designers.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of system performance, aiding in the quick identification and resolution of issues.

Applications

The L9305EP-TR is particularly suited for driving inductive loads in automotive environments. It is commonly used in:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Automotive powertrain systems
  • Fuel injection systems
  • Variable Valve Timing (VVT) systems

Quality and Reliability

As with all STMicroelectronics products, the L9305EP-TR is manufactured to the highest quality standards. The device is designed to meet the rigorous reliability requirements of the automotive industry and is qualified under AEC-Q100, a critical stress test qualification for automotive integrated circuits.

Package and Supply

The L9305EP-TR is supplied in a PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. This product is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess