EN
  • EN
  • DE

L9468N

Part No L9468N
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DVR HI SIDE MULTI MULTIWATT8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Power Supply, Automotive Applications
Voltage - Input 10 V to 20 V
Number of Outputs 1
Output Voltage 14.1V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package Multiwatt-8 (Straight Leads)
Win Source Part Number 038143-L9468N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9468N CAD Model

Description

The L9468N from STMicroelectronics is a state-of-the-art automotive monolithic voltage regulator integrated circuit, specifically designed to meet the stringent requirements of complex automotive applications. This robust component is an essential part of vehicle electronic systems, ensuring reliable power management for various subsystems.

Key Features

  • High Output Current: The L9468N is capable of delivering a significant amount of current to power various automotive modules, making it highly suitable for demanding applications.
  • Low Dropout Voltage: Its low dropout voltage feature ensures efficient operation, even at low input voltage levels, reducing power loss and improving system efficiency.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects it from overheating, ensuring long-term reliability and safety in harsh automotive environments.
  • Wide Operating Temperature Range: With an operating temperature range that is designed to withstand extreme conditions, the L9468N is reliable in a variety of climates and situations.

Applications

The L9468N is versatile and can be used in numerous automotive applications, including:

  • Engine Control Units (ECU)
  • Body Control Modules (BCM)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L9468N is no exception. It is manufactured to meet the highest quality standards and undergoes rigorous testing to ensure performance and durability in automotive applications. The L9468N is also designed to comply with automotive industry regulations, including ISO/TS 16949 certification, which underscores its suitability for use in vehicles.

Conclusion

With its robust feature set, the L9468N voltage regulator from STMicroelectronics is an excellent choice for automotive manufacturers looking for a reliable, high-performance power management solution. Its ability to operate in tough conditions, combined with built-in protection mechanisms, makes it a vital component in modern automotive electronics.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess