EN
  • EN
  • DE

L99H01Q

Part No L99H01Q
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP32
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 746679-L99H01Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99H01Q CAD Model

Description

Product Overview: L99H01Q by STMicroelectronics

The L99H01Q is a state-of-the-art automotive-grade power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced product is tailored to meet the rigorous demands of the automotive industry, providing reliable and efficient power management for a wide range of applications.

Key Features

  • High Integration: The L99H01Q integrates multiple functions and protections into a single package, reducing the need for additional components and simplifying the design process for automotive systems.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable power supply to critical automotive subsystems, even under varying operating conditions.
  • Built-in Diagnostics: Equipped with advanced diagnostic features, the L99H01Q allows for real-time monitoring and fault detection, enhancing system reliability and safety.
  • Robust Protection: The IC includes protection against overcurrent, overtemperature, and undervoltage, ensuring the longevity and durability of the application it serves.
  • Wide Operating Temperature Range: With an operating temperature range that suits automotive environments, the L99H01Q performs reliably in extreme conditions.

Applications

The versatility of the L99H01Q makes it suitable for a broad spectrum of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Instrument Cluster Modules

Quality and Compliance

As with all STMicroelectronics products, the L99H01Q is manufactured to the highest quality standards. It complies with automotive industry regulations, ensuring reliability and performance in the field. The product is AEC-Q100 qualified, reflecting its suitability for automotive applications.

Conclusion

The L99H01Q from STMicroelectronics is a robust and versatile power management solution that brings together efficiency, integration, and reliability. It stands as an exemplary component for automotive designers looking to enhance the performance and safety of their systems with a trusted power management IC.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8304 $58.3040
25+ $4.7840 $119.6000
38+ $4.6350 $176.1300
52+ $4.4849 $233.2148
67+ $4.3359 $290.5053
90+ $3.8877 $349.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess