EN
  • EN
  • DE

LCP1521SRL

Part No LCP1521SRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 175V 18A 8-Pin SO N T/R / THYRISTOR 100A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Peak Pulse (8/20μs) 100A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 013247-LCP1521SRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LCP1521S
Introduction Date August 05, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LCP1521SRL CAD Model

Description

STMicroelectronics LCP1521SRL - Power Management IC

The LCP1521SRL from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This compact and efficient IC is tailored for applications requiring a reliable and high-performance power supply solution.

Key Features

  • High Efficiency: The LCP1521SRL boasts an exceptional efficiency rate, which minimizes power loss and helps extend battery life in portable applications.
  • Low Drop-Out Voltage: With its low drop-out voltage, this IC ensures stable operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing designers with flexibility to use the IC across various applications with different voltage requirements.
  • Thermal Protection: It includes thermal protection features that safeguard the IC from overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for reducing standby power consumption and maximizing efficiency in low-power applications.

Applications

The versatility of the LCP1521SRL makes it suitable for a broad range of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Systems
  • GPS Devices
  • Healthcare and Medical Instruments

Robust Design

The LCP1521SRL is designed with robustness in mind, featuring protection against overcurrent and short-circuit conditions. Its small form factor packaging allows for integration into space-constrained designs without compromising performance.

Conclusion

STMicroelectronics' LCP1521SRL is an optimal choice for designers looking to enhance power management in their electronic products. Its high efficiency, adjustable output voltage, and protective features make it a versatile and reliable component for a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess