LD1084C12 Voltage Regulator
The
LD1084C12 is a robust low-dropout voltage regulator designed by
STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This regulator is part of STMicroelectronics' LD1084 series, which is renowned for its high performance in voltage regulation applications.
With an ability to provide up to 5A of output current and an adjustable output voltage ranging from 1.25V to 15V, the LD1084C12 is a versatile component suitable for a wide range of electronic devices. Its dropout voltage of typically 1.3V at maximum output current ensures efficiency and stable operation even in scenarios where the input voltage is close to the output voltage.
The LD1084C12 comes in a TO-220 package, making it easy to integrate into various circuit designs. It also features thermal overload protection and short-circuit protection, which contribute to the safety and reliability of the end application. Additionally, the regulator is equipped with a trimming terminal for the adjustment of the output voltage setting, which allows for precise control over the power supply in sensitive electronic systems.
Ideal for use in battery-powered devices, high-efficiency power supplies, and adjustable power supplies, the LD1084C12 is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems.
Whether you're designing a consumer electronic device, an industrial control system, or a telecommunications product, the LD1084C12 offers the performance and flexibility needed to meet your voltage regulation requirements. Its robust design and comprehensive features make it a go-to choice for engineers and designers looking for a dependable voltage regulator.
For more information, datasheets, and technical specifications, please visit the official STMicroelectronics LD1084C12 product page.