STMicroelectronics LD1084D2T33TR Voltage Regulator
The LD1084D2T33TR is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, STMicroelectronics. This component is designed to provide a stable and reliable 3.3V output voltage with an impressive dropout voltage of just 1.3V at maximum output current, ensuring efficient operation even when the supply voltage is close to the output voltage.
With an ability to deliver up to 5A of output current, the LD1084D2T33TR is an excellent choice for high-current applications. Its robust design is optimized for a wide range of uses, from simple low-power devices to more demanding applications such as personal computers, servers, and industrial systems that require a stable power supply.
The LD1084D2T33TR comes in a TO-263 (D2PAK) surface-mount package, which is well-suited for space-constrained applications. The compact form factor allows for efficient use of PCB real estate, while providing adequate thermal performance for heat dissipation.
One of the key features of this voltage regulator is its adjustable output voltage capability. Although pre-configured to provide a 3.3V output, the LD1084D2T33TR can be adjusted to provide output voltages ranging from 1.25V up to 30V, by using external resistors. This versatility makes it a flexible solution for various design requirements.
The device also incorporates several safety features, including overcurrent and thermal protection, which safeguard the regulator and the downstream components from damage due to excessive current or overheating. This ensures long-term reliability and stability of the entire system.
For designers and engineers looking for a reliable power solution, the LD1084D2T33TR offers a combination of high current capability, low dropout performance, and adjustable output, all wrapped up in a package that is both practical and efficient. STMicroelectronics' commitment to quality means that this voltage regulator is a dependable choice for powering sensitive electronic circuits.
Whether you're developing consumer electronics, telecommunication systems, or automotive technologies, the LD1084D2T33TR from STMicroelectronics is a solid choice for your voltage regulation needs.