LD1084V90 - Voltage Regulator from STMicroelectronics
The
LD1084V90 is a robust low-dropout voltage regulator with a fixed 9V output, designed and manufactured by
STMicroelectronics. This component is part of the LD1084 series, which is known for its high efficiency and reliability in providing stable voltage levels to various electronic applications.
With an ability to handle up to 5A of output current and a typical dropout voltage of 1.5V at maximum load, this regulator is an excellent choice for demanding applications. Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is crucial.
The LD1084V90 is equipped with several protective features to ensure the safety and longevity of your electronic circuits. It includes thermal shutdown to prevent overheating, current limiting to avoid damage from overcurrent conditions, and SOA (Safe Operating Area) protection. These features make it a reliable choice for sensitive electronics that require consistent and safe power delivery.
This voltage regulator can be found in a variety of applications, including but not limited to, high-efficiency power supplies, battery chargers, computer systems, and other consumer electronics. Its versatility and robustness make it an industry favorite for designers looking for a stable and reliable power management solution.
The LD1084V90 is available in a standard TO-220 package, which is easy to handle and integrate into a wide range of electronic assemblies. Its lead-free and RoHS-compliant construction aligns with current environmental standards, making it a responsible choice for eco-conscious manufacturers and consumers alike.
With its impressive features and proven track record, the LD1084V90 from STMicroelectronics stands out as a top-tier voltage regulator for any application requiring a steady 9V supply.