EN
  • EN
  • DE

LD1086V15

Part No LD1086V15
Manufacturer STMicroelectronics
Description 1.5A LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195772-LD1086V15
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1086V15 CAD Model

Description

The LD1086V15 is a robust low-dropout voltage regulator from the renowned manufacturer STMicroelectronics, designed to deliver a fixed output voltage of 1.5V with a high current capability of up to 1.5A. This component is a perfect solution for applications requiring a stable voltage supply, such as microcontrollers, RF devices, and analog circuits, ensuring consistent performance and reliability.

Key Features

  • Low Dropout Voltage: The LD1086V15 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: With its ability to supply up to 1.5A, this voltage regulator can power a wide range of components and systems without the risk of performance degradation.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device against excessive power dissipation that could lead to overheating.
  • Current Limiting: In-built current limiting safeguards the regulator and the connected load from damage in the event of a fault or an excessive load condition.
  • Fixed Output Voltage: The fixed 1.5V output provides a stable voltage for sensitive electronics, ensuring consistent operation and reducing the need for additional external components.

Applications

The LD1086V15 is versatile and can be used in a variety of electronic devices and systems, including:

  • Microcontroller based systems
  • Portable and battery-powered devices
  • RF circuits
  • Computer peripherals
  • Analog and digital circuits requiring a stable power supply

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LD1086V15 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding applications. With its robust design and protective features, the LD1086V15 is a reliable choice for engineers and designers looking to incorporate a dependable voltage regulator into their electronic projects.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess