EN
  • EN
  • DE

LD1585CD2M33R

Part No LD1585CD2M33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 5A D2PAK-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.4V @ 5A
Current - Output 5A
Current - Quiescent (Iq) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab) , TO-263AA
Supplier Device Package D2PAK-3
Base Product Number LD1585
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341563-LD1585CD2M33R
Ultra Librarian 3D Model Ultra Librarian LD1585CD2M33R CAD Model

Description

Overview of LD1585CD2M33R by STMicroelectronics

The LD1585CD2M33R is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is designed to provide a stable and precise 3.3V output voltage, making it an ideal choice for sensitive electronic applications where voltage regulation is critical for performance and reliability.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for a wide range of digital and analog circuits.
  • High Current Capability: With an ability to supply up to 5A of continuous output current, the LD1585CD2M33R is capable of powering heavy loads without compromising stability.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Output Voltage Tolerance: The regulator boasts excellent output voltage precision with a tolerance of typically ±1%, ensuring reliable power delivery for sensitive components.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the durability and longevity of both the regulator and the system it powers.
  • Current and Overload Protection: The LD1585CD2M33R is equipped with current limiting and short-circuit protection, safeguarding the device and the load from excessive currents and potential damage.

Applications

The LD1585CD2M33R is versatile and can be employed in a variety of applications, including:

  • Computer Systems and Peripherals
  • Telecommunication Devices
  • Consumer Electronics
  • Industrial Equipment
  • Battery-Powered Devices

Package and Availability

This LDO voltage regulator is available in a TO-263 package, which is designed for optimal heat dissipation and space efficiency on a printed circuit board. The LD1585CD2M33R is available for order from STMicroelectronics and its authorized distributors, ensuring easy integration into your design and procurement processes.

With its high current capability, low dropout performance, and robust protection features, the LD1585CD2M33R from STMicroelectronics stands out as a reliable and efficient solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess