EN
  • EN
  • DE

LD18V

Part No LD18V
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982928-LD18V
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD18V CAD Model

Description

The LD18V from STMicroelectronics is a robust and versatile low-dropout voltage regulator (LDO), designed to deliver a stable and precise voltage supply for a wide array of electronic applications. This LDO is an ideal choice for sensitive electronics that require a steady and reliable power source to maintain optimal performance.

Key Features

  • High Output Voltage Accuracy: The LD18V provides excellent voltage regulation, ensuring that the output remains stable even under varying load conditions and input voltage fluctuations. This level of precision is crucial for applications where voltage sensitivity is paramount.
  • Low Dropout Voltage: With its low dropout characteristic, the LD18V can maintain regulation with a minimal difference between the input and output voltage. This feature makes it highly efficient and ideal for battery-operated devices where every volt counts.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power supply requirements and making it highly adaptable to different system designs.
  • Adjustable Output Voltage: The LD18V allows for output voltage adjustments, providing design flexibility to cater to specific application needs. This adaptability ensures that the LDO can be used in a multitude of scenarios without the need for multiple variants.
  • Thermal and Overcurrent Protection: Safety is a key aspect of the LD18V, featuring built-in thermal shutdown and overcurrent protection circuits. These safeguard the regulator and the connected components from potential damage caused by abnormal operating conditions.
  • Low Quiescent Current: The LDO exhibits low quiescent current, which is beneficial for power-sensitive applications, contributing to the overall energy efficiency of the system it is integrated into.

Applications

The LD18V is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Portable and Battery-Powered Devices

In summary, the STMicroelectronics LD18V LDO is a highly reliable and efficient solution for systems requiring a stable voltage supply. Its excellent performance characteristics and protective features make it a top choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess