EN
  • EN
  • DE

LD2979Z33

Part No LD2979Z33
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 3.3V 50MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.6V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 13mA
PSRR 63dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -25°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LD2979
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1195835-LD2979Z33
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2979Z33 CAD Model

Description

The LD2979Z33 from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to provide a regulated output of 3.3V. This component is particularly suitable for battery-powered devices, due to its low quiescent current and dropout voltage, ensuring maximum battery life and efficiency.

Key Features

  • Output Voltage: Fixed 3.3V output with high accuracy.
  • Low Dropout: Ultra-low dropout voltage which enhances efficiency and allows operation over a wider range of input voltages.
  • Current Capacity: Capable of supplying up to 100 mA of output current, suitable for a variety of low-power applications.
  • Stability: Maintains stable operation with low equivalent series resistance (ESR) capacitors, allowing the use of cost-effective ceramic capacitors at the output.
  • Low Quiescent Current: Ideal for battery-powered applications, with a very low quiescent current that minimizes power consumption when in standby mode.
  • Protection Features: Includes overcurrent protection and thermal shutdown to ensure the longevity and reliability of both the regulator and the application it is used in.
  • Package: Available in TO-92, SOT-23, and SOT-89 packages to suit various design requirements.

Applications

The LD2979Z33 is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Mobile phones and PDAs
  • Personal information appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the LD2979Z33 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in demanding conditions. Whether you're developing a new handheld device or upgrading an existing application, the LD2979Z33 offers a compact, efficient, and reliable solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess