EN
  • EN
  • DE

LD2982BM28R

Part No LD2982BM28R
Manufacturer STMicroelectronics
Description VERY LOW DROP AND LOW NOISE VOLTAGE REGULATOR WITH INHIBIT FUNCTION, LOW ESR CAP. COMPATIBLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195861-LD2982BM28R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2982BM28R CAD Model

Description

The LD2982BM28R from STMicroelectronics is a high-quality, low-dropout voltage regulator (LDO) designed to deliver a stable and precise 2.8V output voltage. This component is a perfect choice for sensitive electronics that require a consistent power supply with minimal voltage variation. It is particularly well-suited for battery-powered devices, portable applications, and low-power consumption systems.

This LDO is capable of providing up to 50 mA of output current, while maintaining a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. The LD2982BM28R features a very low quiescent current, which is ideal for extending battery life in portable applications. Moreover, the device includes thermal shutdown and current limiting functionalities, enhancing the overall safety and reliability of the system it is incorporated into.

The LD2982BM28R comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is beneficial for modern compact electronic devices. Additionally, the LDO's fixed output voltage eliminates the need for external resistors, simplifying the design and reducing the bill of materials.

Key features of the LD2982BM28R include:

  • Fixed output voltage of 2.8V with high accuracy
  • Low dropout voltage for efficient operation
  • Output current capability of 50 mA
  • Very low quiescent current, ideal for battery-powered applications
  • Thermal shutdown and current limiting for device protection
  • Compact SOT-23-5 package for space-saving designs

Whether you are designing a handheld device, a wearable, or any other portable gadget, the LD2982BM28R from STMicroelectronics provides a reliable power solution that ensures stable operation and maximizes battery efficiency. Its robust feature set and compact size make it an excellent choice for designers looking to enhance the performance and longevity of their products.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess