EN
  • EN
  • DE

LD39015JJ13R

Part No LD39015JJ13R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA low quiescent current low noise voltage regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 295722-LD39015JJ13R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD39015JJ13R CAD Model

Description

STMicroelectronics LD39015JJ13R Low Dropout Voltage Regulator

STMicroelectronics LD39015JJ13R

The STMicroelectronics LD39015JJ13R is a high-performance, low-dropout voltage regulator designed to deliver a stable and precise output voltage. This compact and efficient power management component is an ideal choice for a wide range of applications, particularly those requiring a low power consumption and a high level of performance reliability.

The LD39015JJ13R operates with an input voltage range from 1.5V to 5.5V, making it versatile for use in various circuit configurations. Its ability to provide a stable output voltage with a low dropout voltage of just 100mV at 150mA load is highly beneficial for battery-powered devices, as it extends battery life by enabling operation closer to the battery's end-of-discharge voltage.

This voltage regulator is capable of supplying an output current up to 150mA, which is sufficient for low-power applications such as microcontrollers, sensors, and other digital systems. The device also features low ground current consumption, contributing to its overall power efficiency.

One of the key attributes of the LD39015JJ13R is its excellent transient response, which ensures that the output voltage remains stable even during rapid changes in load, a critical parameter for maintaining the performance of sensitive electronic components. The device also includes a range of protection features, such as thermal shutdown and current limit, safeguarding the regulator and the attached circuitry from damage due to excessive heat or current conditions.

The LD39015JJ13R comes in a compact Flip-Chip package, which is designed to take up minimal space on a printed circuit board (PCB) and is suitable for high-density designs. This makes it an excellent choice for space-constrained applications such as portable electronics, wearables, and IoT devices.

Overall, the STMicroelectronics LD39015JJ13R low dropout voltage regulator combines performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

Check website for pricing

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess