EN
  • EN
  • DE

STM32L010K8T6

Part No STM32L010K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Number of I/O 25
Family Name STM32L010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19365-2, 497-19365-1-ND, 497-19365-2INACTIVE, STM32L010K8T6-ND, 497-19365-1, 497-19365, 497-19365-6-ND, 497-19365-6, 497-19365-6INACTIVE, 497-19365-2-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851427-STM32L010K8T6
Ultra Librarian 3D Model Ultra Librarian STM32L010K8T6 CAD Model

Description

STM32L010K8T6 Microcontroller

The STM32L010K8T6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a balance between performance and power consumption. As part of the ultra-low-power STM32L0 series, it is engineered for cost-sensitive applications requiring energy efficiency and low-power operation without compromising on functionality.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 32 MHz. This core provides an excellent trade-off between power consumption and processing capability.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of RAM, suitable for various applications.
  • Energy Efficiency: Features multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, ensuring minimal power consumption during idle times.
  • Package: Available in a 32-pin LQFP package, which is ideal for space-constrained applications.
  • I/Os: Provides up to 26 I/O ports with various functionalities, supporting a wide range of external components and modules.
  • ADC: Includes a 12-bit analog-to-digital converter with up to 5 channels, allowing for accurate sensor readings and analog signal processing.
  • Communication Interfaces: Offers a comprehensive set of communication peripherals, including I2C, USART, and SPI, facilitating easy integration into a communication network.

Applications

The STM32L010K8T6 is versatile and can be used in a broad spectrum of applications, such as:

  • Industrial controls
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical and wellness applications
  • Smart metering
  • Wearable devices

With its robust feature set and ultra-low-power operation, the STM32L010K8T6 from STMicroelectronics is an ideal choice for developers looking to create efficient and reliable products for an interconnected world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8917 $52.0506
43+ $2.3727 $102.0261
66+ $2.2985 $151.7010
90+ $2.2244 $200.1960
117+ $2.1503 $251.5851
156+ $1.9278 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess