EN
  • EN
  • DE

LD39020ATPU32R

Part No LD39020ATPU32R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 200MA 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-DFN (1x1)
Family Name LD39020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17277-6, 497-17277-1, 497-17277-2
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876872-LD39020ATPU32R
Ultra Librarian 3D Model Ultra Librarian LD39020ATPU32R CAD Model

Description

The LD39020ATPU32R is a high-performance, low-dropout linear voltage regulator from STMicroelectronics, designed to deliver a stable and precise output voltage. This component ensures excellent regulation and low power consumption, making it an ideal choice for battery-powered applications and sensitive electronic devices.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.2V, which is ideal for powering 3.3V logic with an additional margin for voltage drops.
  • High Accuracy: With an output voltage tolerance of ±2%, the LD39020ATPU32R ensures a reliable power supply for critical applications.
  • Low-Dropout: Its low-dropout performance means it can maintain output regulation with a very small difference between the input and output voltages, which is essential for maximizing battery life.
  • Current Capacity: The device can deliver up to 200mA of continuous output current, suitable for a wide range of low-power devices.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the regulator's reliability and longevity.
  • Low Ground Current: The low ground current of the LD39020ATPU32R contributes to its overall efficiency, making it an energy-saving solution for portable applications.
  • Stability: The regulator is stable with low ESR ceramic capacitors, ensuring stable operation over a range of conditions and simplifying the design for engineers.

Applications

The LD39020ATPU32R is versatile and can be used in various applications, including:

  • Mobile Phones and PDAs
  • Wireless LANs and Bluetooth™ systems
  • Portable Media Players
  • GPS Receivers
  • Other battery-powered devices

Package and Availability

This regulator is available in a compact UFDFPN-6 (Flip-Chip6) package, which is designed for space-constrained applications. The package size and efficient design make it an excellent choice for portable and miniaturized electronic assemblies. The LD39020ATPU32R is part of STMicroelectronics' commitment to providing energy-efficient solutions for modern electronics.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2591 $50.5245
475+ $0.2126 $100.9850
730+ $0.2059 $150.3070
1,005+ $0.1993 $200.2965
1,300+ $0.1926 $250.3800
1,740+ $0.1727 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess