EN
  • EN
  • DE

LD39130SJ30R/F

Part No LD39130SJ30R/F
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 4FLIPCHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-FlipChip (0.69x0.69)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, FCBGA
Case / Package 4-FlipChip (0.69x0.69)
Family Name LD39130
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 9000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876888-LD39130SJ30R/F
Ultra Librarian 3D Model Ultra Librarian LD39130SJ30R/F CAD Model

Description

Product Overview: LD39130SJ30R/F - Low Drop Voltage Regulator

The LD39130SJ30R/F is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This voltage regulator is specifically engineered to deliver a stable and precise 3.0V output voltage, making it an ideal choice for sensitive electronic applications where voltage stability is crucial.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for powering a wide range of low-voltage devices.
  • High Accuracy: Ensures stable operation with a tight output voltage tolerance, minimizing the risk of device malfunction due to power supply variations.
  • Low Dropout: The low dropout feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Current Capacity: Capable of supplying up to 300 mA of output current, accommodating a broad spectrum of electronic loads.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating, ensuring long-term reliability.
  • Package: The compact SOT-323-5L package allows for space-saving PCB designs and is suitable for high-density mounting.

Applications

The LD39130SJ30R/F is highly versatile and can be used in various applications where a stable and efficient power supply is necessary. It is particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital systems
  • Wireless communication modules
  • Healthcare and medical equipment

Ordering Information

To order the LD39130SJ30R/F or request samples, visit STMicroelectronics' official website or contact an authorized distributor. Ensure to refer to the product's datasheet for detailed specifications and application guidelines to achieve optimal performance in your designs.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1462 $50.4390
835+ $0.1199 $100.1165
1,295+ $0.1162 $150.4790
1,780+ $0.1124 $200.0720
2,300+ $0.1087 $250.0100
3,080+ $0.0975 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,418 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess