EN
  • EN
  • DE

LD3980PU08R

Part No LD3980PU08R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 0.3A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.8V
Output Current 300mA
Operating Supply Current 110μA to 130μA
PSRR 60dB to 58dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 0.8V
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 018561-LD3980PU08R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD3980PU08R CAD Model

Description

The LD3980PU08R is a high-performance, low drop voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This device offers an ideal solution for providing stable voltage to sensitive electronics, with a focus on energy efficiency and reliability.

Key Features

  • Low-Dropout Voltage: The LD3980PU08R features a very low dropout voltage, which allows it to maintain a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • High Accuracy: This voltage regulator provides excellent load and line regulation, ensuring a consistent output voltage over a range of operating conditions.
  • Low Quiescent Current: The device is designed to have a very low quiescent current, which greatly extends battery life for portable applications.
  • Output Current Capacity: It can deliver up to 80mA of continuous output current, making it suitable for a wide variety of applications.
  • Thermal Protection: The LD3980PU08R includes thermal shutdown protection to prevent damage from overheating.

Applications

The LD3980PU08R is versatile and can be used in a wide range of applications. It is particularly well-suited for battery-powered devices, portable electronics, and any application where power efficiency is crucial. Its consistent performance and reliability make it an excellent choice for powering sensitive electronic circuits in mobile phones, personal digital assistants (PDAs), and other handheld devices.

Product Specifications

Parameter Value
Output Voltage Fixed and Adjustable
Dropout Voltage Typically 0.2V at 80mA Load
Output Current Up to 80mA
Package Ultra Small SOT323-5L
Operating Temperature Range -40°C to +125°C

For more detailed information, datasheets, and technical specifications, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8626 $60.3820
165+ $0.7078 $116.7870
255+ $0.6858 $174.8790
350+ $0.6636 $232.2600
455+ $0.6415 $291.8825
605+ $0.5751 $347.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess