The S8550-2TY is a PNP general purpose transistor manufactured by MDD (Micro Commercial Components). It's designed for various switching and amplification applications in electronic circuits. This transistor is commonly used in low-power applications where a PNP transistor is required for driving loads or amplifying signals.
Applications
- Switching circuits
- Amplification circuits
- Driver circuits for LEDs and relays
- Audio amplifiers
- General-purpose linear and switching applications
Features
- PNP transistor
- Low collector-emitter saturation voltage
- High current gain (hFE)
- Small signal amplification
- Surface mount package (SOT-23)
- RoHS compliant
Benefits
- Versatile application: Suitable for a wide range of switching and amplification applications.
- Efficient switching: Low saturation voltage ensures efficient switching operation.
- High gain: Provides high current gain for effective amplification.
- Compact size: The SOT-23 package allows for high-density mounting on printed circuit boards (PCBs).
- Easy to implement in circuit design: SMT package allows for automated placement and soldering.
- Compliance with environmental standards: RoHS compliance ensures that the product meets environmental regulations.
Additional Details
The S8550-2TY typically has a collector current rating of 1.5A and a collector-emitter voltage rating of -25V. The DC current gain (hFE) varies depending on the collector current. It is designed for reflow soldering and can withstand high temperatures during the soldering process. The power dissipation rating is an important parameter for ensuring reliable operation. The specific hFE values and other technical specifications can be found in the datasheet. Selecting the appropriate resistor values is crucial for biasing the transistor correctly in amplifier circuits.