EN
  • EN
  • DE

LD3985M285R

Part No LD3985M285R
Manufacturer STMicroelectronics
Description ULTRA LOW DROP-LOW NOISE BICMOS VOLTAGE REGULATORS LOW ESR CAPACITORS COMPATIBLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195889-LD3985M285R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD3985M285R CAD Model

Description

The LD3985M285R is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This voltage regulator is specifically engineered to deliver a stable and precise 2.85V output voltage, making it an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Low Dropout Voltage: The LD3985M285R boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-powered applications.
  • High Output Accuracy: With a precision output voltage tolerance, this regulator maintains a high level of accuracy, providing a stable voltage supply for critical components.
  • Low Quiescent Current: The device is designed with power conservation in mind, featuring a low quiescent current that extends battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the downstream components during fault conditions or excessive load.

Applications

The LD3985M285R is versatile and can be used in a wide array of applications. Its stable output and low power consumption make it particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Reference voltage sources
  • Consumer electronics

Product Specifications

Parameter Value
Output Voltage 2.85V
Dropout Voltage Ultra-low
Output Tolerance High Accuracy
Quiescent Current Low
Package Type SOT-23
Protection Features Thermal Shutdown, Current Limiting

The LD3985M285R from STMicroelectronics is a reliable and efficient solution for applications requiring a precise and consistent voltage supply. Its robust protection features and low power consumption make it an excellent choice for a wide range of electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess