The LDK120M18R from STMicroelectronics is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is specifically engineered to maintain its performance even in the presence of variations in input voltage and load conditions, making it an ideal choice for sensitive electronic applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering a wide range of low-voltage digital circuits.
- High Accuracy: The LDK120M18R offers excellent load and line regulation, ensuring a stable output even under varying conditions.
- Low-Dropout Voltage: Its low-dropout design means it can operate efficiently with a minimal difference between the input and output voltages, reducing power loss and improving efficiency.
- Current Capability: The regulator can supply up to 200mA of output current, catering to the needs of moderate power applications.
- Thermal Protection: It includes thermal shutdown protection that safeguards the device and the application from damage due to overheating.
- Short-Circuit Protection: The LDK120M18R is equipped with current limiting and short-circuit protection, enhancing the robustness of the final application.
- Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
- Package: Available in a small SOT-323-5L package, the LDK120M18R is suitable for space-constrained applications.
Applications
The LDK120M18R is versatile and can be used in various applications, including:
- Battery-powered devices
- Mobile phones and PDAs
- Portable media players
- Microcontroller power supply
- Peripheral power supply
With its combination of features, the LDK120M18R LDO voltage regulator from STMicroelectronics is an excellent choice for designers looking for a reliable power management solution that offers both performance and compactness.