EN
  • EN
  • DE

LDL112DR

Part No LDL112DR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.2A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001371-LDL112DR
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Manufacturer STMicroelectronics
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Current - Output 1.2A
Current - Quiescent (Iq) 70 µA
Current - Supply (Max) 400 µA
PSRR 53dB (1kHz)
Ultra Librarian 3D Model Ultra Librarian LDL112DR CAD Model

Description

Introducing the LDL112DR - A High-Performance LDO Regulator from STMicroelectronics

The LDL112DR is a state-of-the-art low-dropout (LDO) voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient LDO is ideal for applications requiring a stable and clean power supply. With its remarkable features, the LDL112DR stands out in the market for its reliability and performance.

Key Features

  • Low Dropout Voltage: The LDL112DR boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-powered applications where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 200 mA of continuous output current, this LDO can easily power a wide range of devices, from microcontrollers to RF circuits.
  • Adjustable Output: Users can adjust the output voltage from 1.2V to 5.5V using external resistors, providing exceptional flexibility to meet various design requirements.
  • Low Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption in idle mode, contributing to the overall energy efficiency of the end application.
  • Stability: Designed for stability with low ESR ceramic capacitors, the LDL112DR ensures a stable output voltage under all conditions, which is critical for sensitive electronic components.
  • Thermal Protection: With built-in thermal protection, the LDL112DR automatically shuts down if the junction temperature exceeds safe limits, protecting the device and the application from thermal damage.

Applications

The versatility of the LDL112DR makes it suitable for a broad range of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home and IoT devices
  • Healthcare and medical equipment
  • Industrial controls and automation systems

Conclusion

With its robust feature set and performance characteristics, the LDL112DR from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient power management solution. Its small form factor, combined with the ability to operate under a wide range of temperatures and its exceptional power efficiency, make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4876 $58.5120
290+ $0.4001 $116.0290
450+ $0.3876 $174.4200
620+ $0.3751 $232.5620
800+ $0.3626 $290.0800
1,070+ $0.3250 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess