The LDL212PVR is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This voltage regulator is part of the LDL21x series, known for its exceptional efficiency and stability, making it an ideal choice for sensitive electronics requiring a reliable power supply.
Key Features
- Low Dropout: The LDL212PVR boasts a very low dropout performance, which enables it to maintain a stable output voltage even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered applications where maximizing the usage of available power is crucial.
- High Accuracy: With an output voltage accuracy of ±2%, this device ensures precise voltage regulation, which is vital for the proper functioning of sensitive electronic components.
- Adjustable Output: The output voltage of the LDL212PVR can be adjusted from 1.2V to 5.5V via external resistors, providing flexibility to meet the needs of various applications.
- Current and Thermal Limit: This voltage regulator includes built-in current and thermal limit features to protect against overcurrent and overheating conditions, enhancing the safety and reliability of the application it is used in.
Applications
The LDL212PVR is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supply
- Power management for IoT devices
- Automotive applications
- Industrial and medical equipment
Technical Specifications
Parameter
Value
Output Voltage Range
1.2V to 5.5V
Dropout Voltage
Typically 0.4V at 200mA load
Output Voltage Accuracy
±2%
Maximum Output Current
200mA
Package
DFN6 (3x3mm)
In conclusion, the LDL212PVR from STMicroelectronics is a versatile and robust voltage regulator that offers high efficiency, precision, and reliability for a diverse array of electronic applications.