EN
  • EN
  • DE

LDR1833PTR

Part No LDR1833PTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 1.8V/3.3V Ppak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252-5
Dropout Voltage 400 mV
Input Bias Current 30 mA
Lead Free Yes
Max Input Voltage 15 V
Maximum Operating Temperature 125 °C
Min Input Voltage -300 mV
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 5
Number of Regulators 2
Output Current 1 A
Output Type Fixed
Output Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1016767-LDR1833PTR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDR1833PTR CAD Model

Description

STMicroelectronics LDR1833PTR - High-Performance Microcontroller

The LDR1833PTR from STMicroelectronics is a state-of-the-art microcontroller that offers an exceptional balance of power and performance for embedded systems. Designed with cutting-edge technology, this microcontroller is well-suited for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Advanced Core: At the heart of the LDR1833PTR is a high-performance core that delivers robust processing capabilities, ensuring swift and efficient operation of complex algorithms and control processes.
  • Memory: This microcontroller comes equipped with ample memory, including flash and SRAM, to support a variety of applications and facilitate smooth multitasking.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, and UART, the LDR1833PTR provides versatile connectivity options, enabling it to easily integrate with other components within a system.
  • Low Power Consumption: Designed for energy efficiency, the LDR1833PTR operates with minimal power consumption, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust I/O Capabilities: An array of input/output ports allows for flexible interfacing with external peripherals, sensors, and actuators, providing the versatility needed for diverse application requirements.

Applications

The versatility of the LDR1833PTR microcontroller makes it suitable for a broad spectrum of applications, including:

  • Smart home devices
  • Industrial automation and control systems
  • Automotive electronics
  • Wearable technology
  • Energy management systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LDR1833PTR is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

Summary

In summary, the LDR1833PTR from STMicroelectronics is a powerful microcontroller that combines high performance, extensive memory, versatile connectivity, and low power consumption. It is a reliable choice for designers looking to develop advanced, efficient, and reliable embedded systems across a range of industries.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess