EN
  • EN
  • DE

LET9045C

Part No LET9045C
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF power transistor from the LdmoST family of n-channel enhancement-mode lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Transistor Type LDMOS
Frequency 960MHz
Gain 17.7dB
Voltage - Test 28V
Current Rating 9A
Current - Test 300mA
Power - Output 59W
Voltage Rating DC 80V
Package M243
Manufacturer Package M243
Win Source Part Number 1196031-LET9045C
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LET9045C
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LET9045C CAD Model

Description

The LET9045C is a robust power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is tailored for demanding applications that require efficient power conversion and control. The LET9045C is part of ST's Low-Emitter Turn-off Thyristor (LET) family, which is renowned for its exceptional switching performance and reliability.

Key Features

  • High Current Capability: The LET9045C is capable of handling high current loads, making it suitable for industrial and power applications where large amounts of power need to be controlled or switched.
  • Low Gate Drive Requirements: This device is designed to operate with low gate drive power, which reduces the overall power consumption and simplifies the drive circuitry.
  • Fast Switching Speed: With its fast switching capabilities, the LET9045C minimizes transition losses and improves efficiency in high-frequency applications.
  • High Voltage Rating: The transistor is rated for high voltage operations, ensuring reliability and safety in circuits with high voltage stress.
  • Excellent Thermal Performance: The LET9045C boasts an outstanding thermal performance that allows for stable operation over a wide temperature range.

Applications

The LET9045C is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies and converters
  • Motor drives and inverters
  • Industrial automation systems
  • Welding equipment
  • Lighting control systems

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 450 V Collector Current (I<sub>C) 45 A Operating Junction Temperature (T<sub>j) -55°C to +150°C Package Type ISOTOP

With its combination of high current capability, low gate drive requirements, and fast switching speed, the LET9045C from STMicroelectronics is an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess