EN
  • EN
  • DE

LF15CDT

Part No LF15CDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 1.5V 500MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1V at 200mA
Output Current 500mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 12mA
PSRR 82dB ~ 65dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number LF15
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196058-LF15CDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF15CDT CAD Model

Description

The LF15CDT is a robust and reliable low-dropout voltage regulator (LDO) designed and manufactured by the renowned electronics company STMicroelectronics. This high-quality component is engineered to provide a stable and precise voltage supply, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Output Voltage: The LF15CDT is designed to deliver a fixed output voltage of 1.5V, which is ideal for powering sensitive electronic circuits that require a stable low-voltage supply.
  • Dropout Voltage: With an impressively low dropout voltage, this LDO ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Output Current: The device is capable of providing an output current of up to 500mA, making it suitable for a variety of applications, from powering microcontrollers to analog devices.
  • Thermal Protection: The LF15CDT is equipped with thermal shutdown protection that safeguards the device against overheating, ensuring long-term reliability and safety in operation.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage from output short circuits, which can occur in complex electronic systems.

Applications

The LF15CDT voltage regulator is versatile and can be used in numerous applications, including:

  • Consumer electronics such as audio and video devices
  • Automotive applications where a stable voltage is critical
  • Industrial systems requiring consistent power supply
  • Portable and battery-powered devices due to its low power consumption

Product Specifications

The LF15CDT comes in a compact DPAK (TO-252) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It operates over a wide temperature range, ensuring performance in various environmental conditions. The combination of features such as low dropout voltage, thermal and short-circuit protection, and a stable fixed output makes the LF15CDT a reliable choice for designers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess