The LF356 from STMicroelectronics is a high-performance, JFET-input operational amplifier that integrates well with a multitude of electronic applications. This operational amplifier stands out due to its low input bias and offset currents, paired with a low-power consumption profile, making it an ideal choice for high-impedance sensor amplification and precision analog processing tasks.
Key Features
- Low Input Bias Current: The JFET input stage ensures a low input bias current typically around 30 pA, which is crucial for precision applications.
- High Input Impedance: With an impressive input impedance, the LF356 prevents loading on the source circuit, preserving signal integrity.
- Wide Gain Bandwidth: Offering a gain bandwidth product of 5 MHz, this operational amplifier is capable of handling a wide range of frequencies with ease.
- Low Offset Voltage: The device exhibits a low offset voltage, which minimizes error in amplification, essential for precision measurement systems.
- Low Power Consumption: Its efficient design ensures minimal power consumption, making it suitable for battery-powered devices.
- High Slew Rate: With a slew rate of 12 V/µs, the LF356 can respond quickly to changes in the input signal, which is beneficial for fast signal processing applications.
Applications
The LF356 is versatile, finding its place in a range of applications such as:
- Sample and hold circuits
- Photodiode amplifiers
- Electromedical and monitoring devices
- Analog-to-digital converters
- Active filters
- Audio pre-amplification
Product Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
±5 to ±18 V |
| Operating Temperature Range |
-55°C to +125°C |
| Package |
DIP/SO packages |
STMicroelectronics' LF356 combines performance with reliability, making it an excellent choice for designers seeking an operational amplifier that delivers consistent results across a broad spectrum of conditions.