EN
  • EN
  • DE

LIS2DS12TR

Part No LIS2DS12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 16393 (±2g) to 2049 (±16g)
Bandwidth 6.25Hz to 3.2kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.62 V to 1.98 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-LGA (2x2)
Win Source Part Number 1052561-LIS2DS12TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Lighting, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LIS2DS12TR CAD Model

Description

Introducing the LIS2DS12TR Motion Sensor from STMicroelectronics

The LIS2DS12TR is a state-of-the-art three-axis linear accelerometer belonging to the family of ultra-low-power devices from STMicroelectronics. Designed for optimal efficiency, it appeals to a broad range of applications, from battery-operated IoT devices to smart wearables and industrial solutions. This compact sensor ensures precision and reliability, making it a top choice for designers looking to enhance motion-related functionalities in their projects.

Key Features

  • High-Resolution Measurement: The LIS2DS12TR offers high-resolution detection of acceleration up to ±2g/±4g/±8g/±16g, allowing for precise tracking of both slow and fast movements.
  • Ultra-Low Power Consumption: With its power-saving design, the sensor ensures extended battery life in portable applications, which is crucial for modern, eco-conscious electronics.
  • Advanced Power-Down and Sleep Modes: These modes further reduce power consumption, making the sensor ideal for applications that require long-term operation without frequent battery replacements.
  • Embedded Intelligence: The LIS2DS12TR comes with embedded functions such as free-fall detection, 6D/4D orientation, click/double-click recognition, and a FIFO buffer, reducing the processing load on the host controller and enabling sophisticated motion detection capabilities.
  • Multi-Interface Support: The sensor supports both SPI and I2C interfaces, providing versatility in communication with a wide range of microcontrollers and processors.
  • Robust and Reliable: Housed in a small and sturdy package, the LIS2DS12TR is designed to withstand mechanical stress, ensuring consistent performance in challenging environments.

Applications

The LIS2DS12TR's versatility makes it suitable for a multitude of applications, including:

  • Smartphones and tablets for screen orientation and step counting
  • Wearable devices for activity monitoring and gesture recognition
  • IoT devices for telemetry and security systems
  • Industrial equipment for vibration monitoring and dynamic positioning

With its advanced features and robust design, the LIS2DS12TR from STMicroelectronics is an excellent choice for developers looking to integrate reliable motion sensing in their next project. Its ultra-low-power operation and intelligent on-board features enable the creation of innovative and responsive devices that meet the demands of the modern world.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0099 $50.2475
61+ $1.6491 $100.5951
94+ $1.5976 $150.1744
130+ $1.5461 $200.9930
168+ $1.4945 $251.0760
224+ $1.3399 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,550 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess