EN
  • EN
  • DE

LIS302DLTR

Part No LIS302DLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2.3-9.2G I2C/SPI 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) to 13 (±9.2g)
Bandwidth 50Hz to 200Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.16 V to 3.6 V
Features Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 018606-LIS302DLTR
Family Name LIS302DL
Introduction Date October 03, 2006
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian LIS302DLTR CAD Model

Description

STMicroelectronics LIS302DLTR Three-Axis Digital Accelerometer

The LIS302DLTR is a high-performance three-axis linear accelerometer manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact sensor is designed to measure acceleration forces along the x, y, and z axes, making it an ideal choice for a wide range of applications, from gaming and virtual reality to industrial monitoring and advanced navigation systems.

Featuring a user-selectable full scale of ±2g/±8g, the LIS302DLTR offers high sensitivity and can detect even minute changes in motion, position, and tilt. This flexibility allows for precise motion control and dynamic orientation detection, which is essential for creating interactive user experiences in consumer electronics.

The LIS302DLTR integrates several advanced features that enhance its performance and ease of use. It includes an onboard low-pass filter, a high-pass filter path for free-fall detection, and a self-test capability that ensures reliable operation over its lifetime. The device also supports I2C and SPI serial interfaces, providing versatility in system design and ensuring compatibility with a wide range of microcontrollers and processors.

With its low-power consumption, the LIS302DLTR is particularly suitable for battery-powered devices. Its power-saving modes enable intelligent power management, allowing the sensor to operate in a low-power mode or to be shut down completely when not in use. This feature significantly extends the battery life of portable devices.

The LIS302DLTR is delivered in a small, thin plastic land grid array package (LGA) that is designed for space-constrained applications. Its robust design ensures high shock survivability, with the ability to withstand impacts up to 10,000g, making it reliable in harsh environments and resilient to the wear and tear of everyday use.

Overall, the LIS302DLTR by STMicroelectronics stands out as a versatile and reliable accelerometer that offers high precision, low power consumption, and robust performance. It is an excellent choice for designers looking to incorporate motion sensing capabilities into their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess