Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) ~ 13 (±9.2g)
Bandwidth 50Hz ~ 200Hz
Output Type I2C, SPI
Supply Voltage (V) 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1196484-LIS331DLTR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LIS331DL
Introduction Date September 28, 2007
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LIS331DLTR CAD Model

Description

STMicroelectronics LIS331DLTR Accelerometer

The LIS331DLTR is a high-performance, ultra-low-power 3-axis "nano" accelerometer belonging to the eco-friendly product range from STMicroelectronics. Designed to cater to the demanding needs of mobile applications, this compact sensor offers an ideal balance between cutting-edge technology and environmental sustainability.

This MEMS (Micro-Electro-Mechanical Systems) device is capable of measuring acceleration forces up to ±24g, providing high-resolution output data that makes it suitable for a wide range of applications. From gaming and virtual reality to free-fall detection and motion-activated functions, the LIS331DLTR is versatile enough to enhance the user experience across various platforms.

The accelerometer comes in a small 3x3x1mm plastic land grid array package, which not only saves space but also allows for easy integration into space-constrained designs. It features I2C/SPI digital output interfaces, making it compatible with most microcontrollers and allowing for straightforward communication and system integration.

One of the standout features of the LIS331DLTR is its power consumption. It operates within a supply voltage range of 2.16 V to 3.6 V, ensuring energy efficiency that is critical for battery-operated devices. The low-power operational modes allow designers to optimize power usage according to the specific needs of their applications, further extending battery life.

To ensure robust performance across different environments, the LIS331DLTR is equipped with user-selectable full scales of ±2g/±4g/±8g/±16g and is capable of operating over an extended temperature range from -40°C to +85°C. These features make the sensor highly adaptable to various dynamic conditions.

STMicroelectronics has also integrated smart embedded features such as high-pass filters, an internal FIFO, and interrupt-driven click/double-click recognition, which contribute to the LIS331DLTR's ability to handle complex motion sensing without burdening the host processor.

In summary, the LIS331DLTR from STMicroelectronics is an advanced, eco-friendly accelerometer designed for the modern era. Its compact size, low power consumption, and high-resolution capabilities make it an excellent choice for designers looking to add reliable motion sensing to their products without compromising on environmental values.

You May Also Be Interested in

Analog Devices Inc.
3-Axis, ±1.5 g/±3 g/±6 g/±12 g Digital Accelerometer
Lowest to $7.3870
ECAD model for ADXL312ACPZ
NXP / Nexperia
ACCELEROMETER 120G PCM/SPI 16QFN / Accelerometer Single 120g 5V/9V/12V/15V Automotive 16-Pin QFN EP T/R
Need more? Email Us
ECAD model for MMA5212KWR2
Memsic Inc.
ACCELEROMETER 5G ANALOG 16LCC / Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC
Need more? Email Us
ECAD model for MXR9150MZ
Analog Devices Inc.
Single-Axis, High-g, iMEMS Accelerometers | ACCELEROMETER 50G ANALOG 8CLCC
Lowest to $5.8676
ECAD model for AD22280
Analog Devices Inc.
Small, Low Power, 3-Axis 200 g Accelerometer | ACCEL 200G ANALOG 16LFCSP
Lowest to $80.7273
ECAD model for ADXL377BCPZ-RL7
NXP / Nexperia
ACCELEROMETER 16QFN / Accelerometer Single Axis
Need more? Email Us
ECAD model for MMA2718JW
STMicroelectronics
MEMS motion sensor 3-axis - ±2g/±8g smart digital output piccolo accelerometer
Lowest to $10.8962
ECAD model for LIS302DL
NXP / Nexperia
±1.5g, ±6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Lowest to $35.5284
ECAD model for MMA7361LCT
NXP / Nexperia
ACCELEROMETER 5G ANALOG 16SOIC / Accelerometer Z Axis ±5g 50Hz 16-SOIC
Need more? Email Us
ECAD model for MMA1250D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6668 $66.6700
60+ $2.1883 $131.2980
92+ $2.1199 $195.0308
127+ $2.0516 $260.5532
164+ $1.9831 $325.2284
219+ $1.7779 $389.3601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,400 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention