EN
  • EN
  • DE

MMA7361LCT

Part No MMA7361LCT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±1.5g, ±6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1224804-MMA7361LCT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA7361LCT CAD Model

Description

NXP MMA7361LCT 3-Axis Accelerometer

The MMA7361LCT is a robust, low-power, three-axis analog accelerometer with signal conditioning, a 1-pole low pass filter, temperature compensation, self-test, 0g-Detect which detects linear freefall, and g-Select which allows for the selection between two sensitivity levels. Designed by NXP Semiconductors, this versatile sensor provides high sensitivity and flexibility for consumer and industrial applications alike.

Key Features

  • Adjustable Sensitivity: The MMA7361LCT features selectable sensitivities of ±1.5g and ±6g, making it highly adaptable for various use cases.
  • Low Power Consumption: It operates on a low supply voltage of 2.2V to 3.6V, ideal for battery-powered devices.
  • Advanced Signal Conditioning: The integrated signal conditioning with a low-pass filter ensures reliable and accurate readings.
  • 0g-Detect Feature: This feature is essential for detecting freefall, adding an extra layer of safety or functionality in applications such as drop detection for handheld devices.
  • Self-Test Capability: The built-in self-test function allows for easy verification of sensor functionality.
  • Temperature Compensation: The device includes temperature compensation which maintains accuracy across a range of operating temperatures.

Applications

The MMA7361LCT accelerometer is suitable for a wide range of applications, including but not limited to mobile devices, gaming systems, digital cameras, robotics, and medical instruments. Its small footprint and low power consumption make it an excellent choice for portable electronics, while its robustness and precision are ideal for more demanding industrial applications.

Technical Specifications

  • Supply Voltage: 2.2V to 3.6V
  • Sensitivity: Selectable ±1.5g or ±6g
  • Interface: Analog Output
  • Operating Temperature: -40°C to +85°C
  • Package: 14-Lead LGA

The NXP MMA7361LCT is available in a compact 14-pin LGA package, making it easy to integrate into your next project or product. Whether you're developing a new smartphone, creating a wearable device, or working on an innovative piece of industrial machinery, the MMA7361LCT provides the reliability and performance you need.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,028 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess