EN
  • EN
  • DE

LIS3L02AQ3TR

Part No LIS3L02AQ3TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) to 220 (±6g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 3.6 V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-QFN-EP (7x7)
Win Source Part Number 114132-LIS3L02AQ3TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LIS3L02AQ3TR CAD Model

Description

STMicroelectronics LIS3L02AQ3TR Accelerometer

The STMicroelectronics LIS3L02AQ3TR is a high-precision, low-power, three-axis linear accelerometer that offers a wealth of features for motion detection applications. This device is designed for a broad range of uses, from industrial to consumer applications, where reliable and accurate motion sensing is required.

This accelerometer is based on STMicroelectronics' proprietary micromachining technology which allows the device to detect acceleration along the x, y, and z-axis. It is capable of measuring acceleration up to ±2g with output data rates selectable from 0.5 Hz to 1 kHz. The LIS3L02AQ3TR is particularly well-suited for applications such as tilt sensing, vibration monitoring and shock detection.

One of the key features of the LIS3L02AQ3TR is its low power consumption, which makes it ideal for battery-powered devices. The device also includes a power-down mode for additional power savings when the accelerometer is not in use. Additionally, it offers high sensitivity and excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.

The LIS3L02AQ3TR comes in a small, lead-free, plastic land grid array package (LGA) that is designed for space-constrained applications. The package size is just 5x5x1.5 mm, which allows for easy integration into various designs without significantly impacting the overall size of the end product.

For ease of use, the LIS3L02AQ3TR is equipped with a SPI digital interface, which simplifies the integration with microcontrollers and allows for fast data transfer. The device also features a self-test capability that confirms the mechanical and electrical functionality, which is critical for ensuring the reliability of the system in which it is embedded.

Overall, the LIS3L02AQ3TR from STMicroelectronics is a versatile and reliable sensor that provides precise acceleration measurements with low power consumption, making it an excellent choice for a wide range of motion-sensing applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess