EN
  • EN
  • DE

LM117K

Part No LM117K
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 1.2V TO 37V VOLTAGE REGULATOR | IC REG LINEAR POS ADJ 1.5A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM117
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1196762-LM117K
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM117K CAD Model

Description

Product Overview: LM117K from STMicroelectronics

The LM117K is a highly reliable, versatile, and precision voltage regulator designed and manufactured by STMicroelectronics. This regulator is capable of providing local on-card regulation, eliminating distribution problems associated with single-point regulation. It is noteworthy for its ability to deliver a positive or negative supply voltage from a corresponding positive or negative input voltage.

Key Features

  • Adjustable Output: The LM117K offers an adjustable output voltage range from 1.2V to 37V, which allows for a wide array of applications and flexibility in usage.
  • Current Capacity: This device is capable of supplying in excess of 1.5A over an output voltage range of 1.2V to 37V.
  • Thermal Regulation: The LM117K is equipped with thermal overload protection that remains fully functional even if the adjustment terminal is disconnected.
  • Current Limiting: It incorporates current limiting to protect the device from excessive input currents, making it robust for a variety of electrical environments.
  • Line Regulation: Typically, the LM117K exhibits an excellent line regulation of 0.01% per volt.
  • Load Regulation: It also has an outstanding load regulation, which can be as low as 0.1% for a full load change.

Applications

The LM117K is ideal for a multitude of applications, including:

  • High-efficiency linear regulators
  • Constant-current regulators
  • Battery chargers
  • Adjustable power supplies
  • Hard-disk drives
  • Instrumentation systems

Package and Quality

The LM117K is available in the TO-3 package, known for its robustness and excellent thermal performance. STMicroelectronics ensures that the LM117K meets the highest quality and reliability standards, with rigorous testing procedures in place to guarantee performance across various conditions.

For engineers and designers looking for a reliable and flexible voltage regulation solution, the LM117K from STMicroelectronics is an excellent choice that combines performance, versatility, and durability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess