EN
  • EN
  • DE

LM124ADT

Part No LM124ADT
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966094-LM124ADT
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM124ADT CAD Model

Description

The LM124ADT from STMicroelectronics is a low-power quad operational amplifier, designed to operate with single or dual supplies. This versatile op-amp is a fundamental component in a wide range of electronic circuits, including amplifiers, filters, and signal conditioners. Its quad configuration makes it ideal for high-density integration in applications where space and power efficiency are critical.

Key Features

  • Wide Range of Supply Voltages: The LM124ADT can function with a supply voltage range from 3V to 30V for single supply operations or ±1.5V to ±15V for dual supply configurations, providing flexibility in various circuit designs.
  • Low Supply Current Drain: With a typical supply current drain of only 0.8mA independent of the supply voltage, this op-amp is an excellent choice for battery-powered devices and energy-saving applications.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground and the negative supply, eliminating the need for external biasing components in many applications.
  • Differential Input Voltage Range: Equal to the supply voltage, the differential input voltage range allows for a wide range of input signals.
  • Low Input Bias and Offset Currents: The device ensures high accuracy with low input bias and offset currents, making it suitable for precision applications.
  • Output Short-Circuit Protection: The LM124ADT features output short-circuit protection, which safeguards the device against damage from accidental short circuits.
  • Internal Frequency Compensation: The op-amp comes with internal frequency compensation, which provides a stable operation without external components.

Applications

The LM124ADT is used in a variety of applications due to its versatility and performance. It is commonly found in sensor amplifiers, DC gain blocks, all active filters, voltage followers, and integrators. Its low power consumption also makes it suitable for handheld and battery-powered equipment.

Package and Quality

Encased in an SO-14 package, the LM124ADT provides a compact footprint. STMicroelectronics is known for its commitment to high-quality standards, and this product is no exception, ensuring reliability and performance consistency for industrial, automotive, and consumer applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess