EN
  • EN
  • DE

LM138K

Part No LM138K
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 32V 5A 3-Pin(2+Tab) TO-3 Bag / THREE-TERMINAL 5 A ADJUSTABLE VOLTAGE REGULATORS | IC REG LINEAR POS ADJ 5A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 32V
Output Current 5A
PSRR 75dB ~ 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM138
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1196835-LM138K
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM138
Introduction Date August 17, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM138K CAD Model

Description

The LM138K is a robust and reliable linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is specifically engineered to maintain a constant voltage level, making it an essential part of power management systems in a wide array of electronic devices.

Key Features

  • Output Voltage Range: The LM138K offers an adjustable output voltage range from 1.2V to 32V, which allows for flexibility in various applications.
  • High Current Output: It is capable of delivering an output current of up to 5A, making it suitable for demanding applications that require a steady and robust power supply.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits, thereby ensuring the longevity of both the regulator and the device it powers.
  • Short Circuit Protection: In addition to thermal protection, the LM138K is equipped with short circuit protection, which prevents damage to the regulator and the application in case of a fault condition.
  • Low Quiescent Current: The quiescent current is the current used by the voltage regulator when it is not supplying any load. The LM138K boasts a low quiescent current, which enhances its energy efficiency.

Applications

The versatility of the LM138K voltage regulator makes it suitable for a diverse range of applications, including:

  • Linear power supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Instrumentation systems
  • Hi-Fi audio equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LM138K voltage regulator is no exception, as it is built to meet rigorous standards for performance and reliability. This component is housed in a robust TO-3 package, which is known for its durability and excellent thermal performance.

Conclusion

Whether you are developing power supplies, designing automotive electronics, or working on high-fidelity audio systems, the LM138K from STMicroelectronics provides a reliable and efficient solution for your voltage regulation needs. Its combination of features, protection mechanisms, and flexibility make it an indispensable component for engineers and designers looking to create stable and robust electronic products.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess