EN
  • EN
  • DE

LM208ADT

Part No LM208ADT
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069844-LM208ADT
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM208ADT CAD Model

Description

Introducing the LM208ADT Operational Amplifier from STMicroelectronics

The LM208ADT is a high-performance operational amplifier (op-amp) brought to you by STMicroelectronics, a leader in semiconductor solutions. This precision device is specifically designed to offer stability and low power consumption, making it an ideal choice for a wide range of electronic applications.

The LM208ADT is characterized by its large signal voltage gain, excellent phase margin, and low input bias current. These features ensure reliable performance in high-fidelity audio applications, active filters, and any circuit requiring high input impedance and minimal distortion.

Key Features:

  • High Gain Bandwidth: The LM208ADT offers a robust frequency response, making it suitable for applications requiring fast AC performance.
  • Low Input Offset Voltage: The precision of the op-amp is evident in its low input offset voltage, which minimizes error in signal processing.
  • Wide Power Supply Range: This op-amp can operate with a wide range of power supplies, from ±2V to ±18V, providing versatility in various circuit designs.
  • Input and Output Overload Protection: The LM208ADT is designed with built-in protection mechanisms to ensure robustness against input and output overload conditions.
  • Low Power Consumption: Its efficient design consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.

STMicroelectronics has packaged the LM208ADT in a small, surface-mount SO-8 package, which allows for a compact footprint on printed circuit boards (PCBs). The device's operational temperature range is from 0°C to +70°C, making it suitable for commercial-grade applications. Whether you're designing professional audio equipment, analog processors, or precision instrumentation, the LM208ADT brings reliability and performance to your projects.

With its combination of features, the LM208ADT operational amplifier from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems. By integrating this op-amp into your design, you can expect improved signal integrity and overall system robustness.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess