The LM217T-DG is a robust and reliable linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This component is part of the LM217 series and is well-suited for a wide range of applications, including consumer electronics, automotive, and industrial systems. The device provides a stable output voltage, which is critical for maintaining the performance and longevity of electronic circuits.
Key Features
- Output Voltage Range: The LM217T-DG offers an adjustable output voltage range from 1.2V to 37V, which can be set with external resistors. This flexibility makes it suitable for various applications that require different voltage levels.
- Output Current: It can deliver up to 1.5A of output current, making it capable of powering a broad spectrum of devices.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, ensuring reliable operation under different conditions.
- Short Circuit Protection: The LM217T-DG also features short circuit protection, which helps to prevent failures in the event of an output short circuit.
- Safe Operating Area Protection: This protection feature allows the regulator to operate safely over a wide range of operating conditions.
Product Specifications
Parameter
Value
Output Type
Adjustable
Input Voltage (max)
40V
Output Voltage (min)
1.2V
Output Voltage (max)
37V
Output Current
1.5A
Package/Case
TO-220
The LM217T-DG comes in a TO-220 package, known for its durability and excellent thermal performance. It is also characterized by a dropout voltage typically at 1.1V at 1.5A of load current, which contributes to its efficiency. With its comprehensive set of features and protections, the LM217T-DG from STMicroelectronics is an excellent choice for designers looking for a reliable voltage regulator capable of handling demanding applications.