The LM239DTSOP39 is a high-quality precision quad comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the LM239 series and is specifically packaged in a TSOP-14 package, offering a compact footprint for space-constrained applications.
With its wide single supply voltage range from 2V to 36V or dual supplies of ±1V to ±18V, the LM239DTSOP39 provides great flexibility in various power environments. This makes it an excellent choice for industrial, automotive, and consumer applications that require precise voltage comparisons.
The device features four independent comparators, each capable of high-speed operation with a typical response time of 1.3 microseconds. This ensures rapid and reliable performance in systems where timing is critical. The comparators are designed to operate over a wide temperature range from -40°C to +125°C, making the LM239DTSOP39 suitable for challenging environmental conditions.
Low input bias current, low input offset current, and low input offset voltage are hallmarks of the LM239DTSOP39, ensuring accurate and stable operation. Its ability to operate with both single and split supplies adds to its versatility, allowing it to be used in a variety of circuit configurations.
Typical applications for the LM239DTSOP39 include limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators, among others. Its robust design also makes it an ideal choice for use in control systems, sensor interfaces, and voltage monitoring circuits.
STMicroelectronics' commitment to quality is evident in the LM239DTSOP39, which is designed to meet stringent industry standards. Its reliability and performance make it a preferred component for designers and engineers looking for a comparator that can deliver precision and durability.
To facilitate integration into various designs, the LM239DTSOP39 is supported by comprehensive technical documentation, including datasheets, application notes, and design guides, all available through STMicroelectronics' website and customer support channels.