EN
  • EN
  • DE

LM339DT-C

Part No LM339DT-C
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188415-LM339DT-C
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339DT-C CAD Model

Description

STMicroelectronics LM339DT-C - Quad Differential Comparator

The LM339DT-C is a high-performance quad differential comparator designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is designed to provide a precise voltage comparison of input signals and is widely used in various applications such as level shifting, voltage monitoring, and control systems.

Key Features:

  • Wide Supply Voltage Range: The LM339DT-C operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply from ±1V to ±18V, making it versatile for different circuit configurations.
  • Low Supply Current Drain: Independent of the supply voltage, the low current drain of 800µA typ. makes it suitable for battery-powered and energy-efficient applications.
  • Low Input Biasing Current: With an input bias current of 25nA typ., it ensures minimal impact on the input signal and reduces power consumption.
  • Low Input Offset Voltage: The comparator features an input offset voltage of ±1mV typ., which allows for precise comparisons of input voltages.
  • Output Compatibility: The open collector output configuration allows for wired-AND connections and compatibility with various types of logic systems.
  • Input Common-Mode Voltage Range: Includes ground, enhancing the ease of application in single-grounded power supplies.

Applications:

The LM339DT-C is suitable for various applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage or current level detectors
  • Window comparators
  • Timing circuits
  • Pulse generators

Package and Quality:

STMicroelectronics packages the LM339DT-C in a 14-pin SOIC package, ensuring compactness and reliability. The device is also RoHS compliant and meets the stringent quality standards expected from STMicroelectronics, ensuring performance and durability in commercial, industrial, and automotive applications.

Conclusion:

The LM339DT-C from STMicroelectronics represents a reliable and efficient solution for voltage comparison needs in a wide array of electronic circuits. Its low power consumption, high precision, and versatile supply voltage range make it an excellent choice for designers seeking a robust comparator for their next project.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess