Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Tube
Regulator Topology Positive Adjustable
Voltage - Output 2 V ~ 37 V
Current - Output 150mA
Number of Regulators 1
Voltage - Input Up to 40V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Device Package 14-DIP
Win Source Part Number 019426-LM723CN
Family Name LM723
Introduction Date September 08, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian LM723CN CAD Model

Description

The LM723CN is a versatile and highly reliable adjustable voltage regulator designed and manufactured by STMicroelectronics. This precision voltage regulator can deliver positive or negative voltage outputs, which makes it suitable for a wide range of applications, from power supplies to instrumentation and control systems.

Key Features

  • Adjustable Output: The LM723CN offers an adjustable output voltage ranging from 2V to 37V, catering to various circuit requirements.
  • High Precision: It provides excellent regulation with a typical line regulation of 0.01% and load regulation of 0.03%, ensuring stable performance under varying conditions.
  • Current Limiting: Built-in current limiting features protect the device and the load from overcurrent conditions.
  • Short Circuit Protection: The LM723CN includes short circuit protection, enhancing the safety and reliability of the device in the event of a fault.
  • Input Voltage: The device can handle an input voltage up to 40V, which is suitable for a variety of supply voltages.
  • Low Standby Current: The quiescent current is low, making the LM723CN an energy-efficient choice for many electronic circuits.

Applications

The LM723CN is a versatile component that can be used in a wide array of applications. It is commonly used in linear power supplies, switching power supplies, and as a voltage reference. Its ability to provide a stable and adjustable output makes it ideal for use in laboratory equipment, battery chargers, and electronic hobbyist projects.

Package and Quality

STMicroelectronics packages the LM723CN in a standard 14-pin dual in-line package (DIP), making it easy to integrate into both through-hole and surface-mounted PCB designs. The device is built to high-quality standards, ensuring consistent performance and a long operational lifespan.

Conclusion

Overall, the LM723CN from STMicroelectronics is a highly reliable, flexible, and efficient voltage regulator suitable for a multitude of applications. Its precision and built-in protection features make it a go-to choice for designers and engineers looking for a robust voltage regulation solution.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3216
ECAD model for TPS70933DBV
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2955 $53.1820
10+ $10.9091 $109.0910
15+ $10.5682 $158.5230
20+ $10.2273 $204.5460
26+ $9.8864 $257.0464
34+ $8.8637 $301.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention