EN
  • EN
  • DE

LNBH21PD-TR HSOP20

Part No LNBH21PD-TR HSOP20
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1148+Rohs
Reference case HSOP20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724612-LNBH21PD-TR HSOP20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH21PD-TR HSOP20 CAD Model

Description

The LNBH21PD-TR is a cutting-edge integrated circuit designed by STMicroelectronics, tailored for driving the supply and the control of satellite dish LNBs (Low Noise Block downconverters) in the voltage range of 8 V to 15 V. This sophisticated device is housed in a compact HSOP20 package, which is designed to meet the rigorous space and performance requirements of modern satellite receiver systems.

Key Features

  • Integrated DiSEqC 2.X Interface: The LNBH21PD-TR comes with a built-in DiSEqC 2.X interface, allowing for bi-directional communication with the satellite dish, which is essential for advanced satellite setups.
  • High Efficiency: This product is designed with efficiency in mind, featuring a low-power consumption profile that helps reduce the overall energy requirements of the satellite system.
  • Adjustable Output Current: Users can tailor the output current to suit their specific needs, thanks to the LNBH21PD-TR's adjustable current capabilities. This flexibility ensures compatibility with a wide range of LNBs.
  • Overload and Overtemperature Protection: The device includes protective features that safeguard the system against overload conditions and excessive temperatures, enhancing reliability and longevity.
  • I²C Interface: The integrated I²C interface facilitates communication with microcontrollers, enabling system monitoring and control through software.

Applications

The LNBH21PD-TR is ideally suited for satellite receiver applications where precise control and high reliability are paramount. Its robust feature set makes it an excellent choice for set-top boxes, satellite gateways, and personal video recorders that require LNB control.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LNBH21PD-TR is no exception. Manufactured to meet high standards, this device ensures performance and durability for critical satellite communication systems. Its robust design and built-in protection features make it a reliable choice for both commercial and residential satellite applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,131 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess