EN
  • EN
  • DE

LNBK20D2-TR

Part No LNBK20D2-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY & CONTROL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 27 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 142194-LNBK20D2-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBK20D2-TR CAD Model

Description

Overview of the LNBK20D2-TR from STMicroelectronics

The LNBK20D2-TR is a sophisticated, integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is specifically tailored for driving the supply and control of satellite dish LNBs (Low Noise Block downconverters) within digital satellite equipment systems.

Key Features

  • High Efficiency: The device is engineered to provide a high-efficiency solution, ensuring minimal power loss and improved overall performance of the satellite system.
  • Integrated DiSEqC Modulator: It includes a built-in DiSEqC 2.X modulator, which allows for bi-directional communication between the satellite receiver and the LNB, enabling users to send commands such as channel changes or satellite selection.
  • Wide Input Voltage Range: The LNBK20D2-TR operates over a broad input voltage range, accommodating various power supply conditions and ensuring consistent functionality across different setups.
  • Adjustable Output Current: The output current is adjustable, which allows for fine-tuning to match the requirements of the connected LNB, optimizing the system's performance.
  • Overtemperature Protection: To safeguard against potential damage, the device features overtemperature protection, automatically shutting down in the event of excessive heat buildup.

Applications

Primarily, the LNBK20D2-TR is utilized in the development of digital satellite receivers and systems. Its robust design and integrated features make it an ideal choice for applications that require reliable and efficient control of LNBs in both residential and commercial satellite installations.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LNBK20D2-TR is no exception, with its design and production processes conforming to strict industry standards, ensuring both reliability and longevity in demanding electronic environments.

Environmental Compliance

The LNBK20D2-TR is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products.

In summary, the LNBK20D2-TR is a feature-rich, reliable component that represents STMicroelectronics' commitment to innovation and quality in the field of satellite communication technology.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7584 $57.9264
52+ $2.2633 $117.6916
80+ $2.1926 $175.4080
109+ $2.1217 $231.2653
141+ $2.0510 $289.1910
189+ $1.8389 $347.5521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess