EN
  • EN
  • DE

LT8697EUDD#PBF

Part No LT8697EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK SYNC ADJ 2.5A 24QFN / Conv DC-DC 5V to 42V Synchronous Step Down Single-Out 5V to 5.25V 2.5A Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, USB
Voltage - Input 5 V ~ 42 V
Number of Outputs 1
Voltage - Output 5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (3x5)
Win Source Part Number 781707-LT8697EUDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8697
Introduction Date July 09, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8697EUDD#PBF CAD Model

Description

Linear Technology's LT8697EUDD#PBF Product Overview

The LT8697EUDD#PBF from Linear Technology is a high-performance, synchronous step-down switching regulator designed to deliver efficient power management and conversion for a wide range of applications. This advanced component is a testament to Linear Technology's commitment to providing innovative solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The LT8697EUDD#PBF boasts a high efficiency rating, which minimizes power loss during operation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 3.4V to 42V, accommodating a variety of power sources and ensuring versatility across different platforms.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz to 2.2MHz, this device allows optimization for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: The LT8697EUDD#PBF is designed with thermal management in mind, featuring a thermally enhanced 3mm x 5mm QFN package that helps to dissipate heat effectively.
  • Integrated Features: This regulator includes an internal top power switch and synchronous rectification for reduced external component count, which simplifies design and saves board space.
  • Low Dropout Operation: The ability to operate with minimal dropout voltage ensures consistent performance even when the input voltage is close to the output voltage.

Applications

The LT8697EUDD#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered devices

Quality and Reliability

Linear Technology is known for its dedication to quality, and the LT8697EUDD#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments.

With its advanced features and versatile application range, the LT8697EUDD#PBF from Linear Technology is an excellent choice for designers looking to optimize their power management systems with a reliable, high-efficiency solution.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess