EN
  • EN
  • DE

LNBP11SP

Part No LNBP11SP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB SUPPLY AND CONTROL VOLTAGE REGULATOR PARALLEL INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202616-LNBP11SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP11SP CAD Model

Description

The LNBP11SP from STMicroelectronics is a monolithic integrated circuit designed to provide a comprehensive solution for supplying and controlling satellite dish Low Noise Block converters (LNBs) in digital satellite equipment systems. This versatile IC is engineered to meet the stringent requirements of satellite TV receivers and is compatible with single and multiple tuner applications.

Key Features

  • Integrated Step-Up Converter: The LNBP11SP features a built-in step-up (boost) DC-DC converter that efficiently raises the input voltage to the required level for LNB operation, ensuring a stable and reliable power supply.
  • DiSEqC™ 2.x Compliant: Compliance with DiSEqC™ 2.x protocol allows for bi-directional communication between the satellite receiver and the LNB, enabling advanced control functions such as remote LNB switching.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBP11SP minimizes power consumption, making it suitable for energy-conscious applications.
  • Overcurrent and Overtemperature Protection: The device includes protection features that safeguard the LNB and the IC itself from damage due to overcurrent conditions or excessive temperature.
  • Tone Oscillator: An integrated 22 kHz tone oscillator with precise amplitude and waveform control allows for easy switching between different satellite bands.

Applications

The LNBP11SP is ideal for a variety of satellite receiver systems, including:

  • Satellite Set-Top Boxes (STBs)
  • Direct Broadcast Satellite (DBS) systems
  • Digital Video Broadcasting - Satellite (DVB-S) applications
  • Integrated Receiver Decoders (IRDs)

Technical Specifications

With a wide input voltage range and a built-in low-dropout regulator, the LNBP11SP is capable of delivering a regulated output voltage with high efficiency. Its robust design ensures long-term reliability even in the harshest conditions commonly encountered in satellite dish installations.

Conclusion

The LNBP11SP from STMicroelectronics represents a state-of-the-art solution for powering and controlling LNBs in satellite TV systems. With its advanced features and protections, it stands as an essential component for manufacturers looking to deliver high-quality and reliable satellite equipment to the market.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess